Search
Filters

LM4132AQ1MFT3.0

Part No :
LM4132AQ1MFT3.0
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.05% SOT23-5 / SOT-23 Precision Low Dropout Voltage Reference
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 560 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4V ~ 5.5V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Win Source Part Number 809744-LM4132AQ1MFT3.0
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4V ~ 5.5V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Win Source Part Number 809744-LM4132AQ1MFT3.0
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4132AQ1MFT3.0
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
LM4132AQ1MFT3.0 Price

LM4132AQ1MFT3.0 Datasheet
LM4132AQ1MFT3.0 Application

LM4132AQ1MFT3.0 Replacement
LM4132AQ1MFT3.0 Pdf

LM4132AQ1MFT3.0 Pinout
LM4132AQ1MFT3.0 Image

LM4132AQ1MFT3.0 Picture
LM4132AQ1MFT3.0 In Stock

LM4132AQ1MFT3.0 Distributor
LM4132AQ1MFT3.0 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS 4NPN 40V 0.2A 16SOIC
87
5−Line Transient Voltage Suppressor Array
600
VARISTOR 82V 800A 2220 / Var MLV 50VAC/65VDC 800A 82V 2220 SMD T/R
9
CABLE CONVERTER 2' / Cable Assembly AC Power 0.6m C14 to NEMA 5-15R 3 to 3 POS M-F 18AWG
27
IC SDRAM 2GBIT 667MHZ 96FBGA
59
TRANS NPN 50V 3A SOT-428
153

Top Sellers