Search
Filters

LM432MA/NOPB

Part No : LM432MA/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,426 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 3nA
Voltage - Input Offset 600μV
Operating Supply Current 150μA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054544-LM432MA/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The LM432MA/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LM432MA/NOPB provides the temperature range of -40°C to 85°C , 3nA input bias current,0.5 V/μs slew rate, 600μV input offset voltage and 150μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 3nA
Voltage - Input Offset 600μV
Operating Supply Current 150μA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054544-LM432MA/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM432MA/NOPB
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
LM432MA/NOPB Price

LM432MA/NOPB Datasheet
LM432MA/NOPB Application

LM432MA/NOPB Replacement
LM432MA/NOPB Pdf

LM432MA/NOPB Pinout
LM432MA/NOPB Image

LM432MA/NOPB Picture
LM432MA/NOPB In Stock

LM432MA/NOPB Distributor
LM432MA/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
PWM/PFM Dual-mode Step-Down Switching Regulator
111
IC COMP DUAL 400MV REF TSOT23-6
36
IC OPAMP GP 90MHZ 8SO
IC REG LDO -15V 0.1A TO92-3
277
LOW POWER, SINGLE-SUPPLY, RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
1252
SENSOR TEMPERATURE 1-WIRE 8SOIC
1945
CAP FILM 1UF 10% 400VAC AXIAL
930

Top Sellers