Search
Filters

LM43600PWPT

Part No : LM43600PWPT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 0.5A SYNC 16TSSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 500mA
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054546-LM43600PWPT
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The LM43600PWPT is manufactured by Texas Instruments, which is available in 16-HTSSOP, with the function of Step-Down. The part operates from 3.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz to 2.2MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 500mA
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054546-LM43600PWPT
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM43600PWPT
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
LM43600PWPT Price

LM43600PWPT Datasheet
LM43600PWPT Application

LM43600PWPT Replacement
LM43600PWPT Pdf

LM43600PWPT Pinout
LM43600PWPT Image

LM43600PWPT Picture
LM43600PWPT In Stock

LM43600PWPT Distributor
LM43600PWPT PMIC - Voltage Regulators - DCDC Switching Regulators

Top Sellers