The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4953

Part No LM4953
Manufacturer Texas Instruments
Catalog Newest Parts
Description Power Amplifier Series Ground-Referenced, Ultra Low Noise, Ceramic Speaker Driver
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
Pricing & Ordering $1.078 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.5190
$53.165
85+
$1.2470
$105.995
125+
$1.2080
$151.000
175+
$1.1690
$204.575
225+
$1.1300
$254.250
300+
$1.0130
$303.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 35 pcs
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
Manufacturer Texas Instruments
Win Source Part Number 1200160-LM4953
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited

Description

Product Overview: LM4953

The LM4953 from Texas Instruments is an audio power amplifier designed for superb audio performance in a wide range of applications. It is a bridge-tied load (BTL) amplifier capable of delivering up to 2.1W of continuous average power to a 4Ω load with less than 1% distortion (THD+N) from a 5V DC power supply.

Key Features

  • Output Power: Delivers 2.1W into a 4Ω load or 1.1W into an 8Ω load, making it versatile for various audio applications.
  • Supply Voltage Range: Operates from 2.2V to 5.5V, allowing for use in portable devices with varying power sources.
  • Low THD+N: Maintains high-quality audio output with less than 1% total harmonic distortion plus noise.
  • Shutdown Mode: Features a low-power consumption shutdown mode, which significantly reduces power usage when not in active operation.
  • Surface-Mount Package: Available in a space-saving MSOP (Micro Small Outline Package) that is ideal for compact electronic devices.

Applications

The LM4953 is suitable for a variety of audio applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Performance Advantages

The LM4953 stands out for its low voltage operation and high-efficiency output, which are essential for battery-powered devices. Its integrated shutdown feature allows for extended battery life by minimizing power consumption when the amplifier is not in use. Additionally, its excellent audio performance ensures a high-quality listening experience for end-users.

Design Support

Texas Instruments provides comprehensive design support for the LM4953, including datasheets, application notes, and design tools, to assist engineers in integrating this amplifier into their designs smoothly and effectively.