Search
Filters

LM536355QRNLTQ1

Part No : LM536355QRNLTQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 3.5A SYNC 22VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054899-LM536355QRNLTQ1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT3995EMSE#PBF;  LM53625NQRNLRQ1;  LM53625LQRNLRQ1; LM536355QRNLTQ1;  
The LM536355QRNLTQ1 is manufactured by Texas Instruments, which is available in 22-VQFN-HR (5x4), with the function of Step-Down. The part operates from 3.9V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 2.1MHz switching frequency, which is capable of supplying 3.5A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054899-LM536355QRNLTQ1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT3995EMSE#PBF;  LM53625NQRNLRQ1;  LM53625LQRNLRQ1; LM536355QRNLTQ1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM536355QRNLTQ1
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
LM536355QRNLTQ1 Price

LM536355QRNLTQ1 Datasheet
LM536355QRNLTQ1 Application

LM536355QRNLTQ1 Replacement
LM536355QRNLTQ1 Pdf

LM536355QRNLTQ1 Pinout
LM536355QRNLTQ1 Image

LM536355QRNLTQ1 Picture
LM536355QRNLTQ1 In Stock

LM536355QRNLTQ1 Distributor
LM536355QRNLTQ1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FPGA 128 I/O 256FBGA
MOSFET 2N-CH 60V 7A
100
IC SENSOR ENGINE KNOCK 20-SOIC
225
TRANS PNP 50V 0.15A SPT
269
MOSFET N-CH 30V 20.3A 8-SOIC
7502
Programmable Timer High-Performance Silicon-Gate CMOS
272
0.6mm profile – ideal for low profile applications | MOSFET P-CH 40V 3.3A U-DFN2020
6000
IC LVDS DESERIAL 21BIT 48-TSSOP
6
GDT 90V 20% 2.5KA / GDT SURGE ARRESTER, 2-ELECTRODE ARRESTER
119

Top Sellers