Search
Filters

LM53635LQRNLTQ1

Part No : LM53635LQRNLTQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 3.5A SYNC 22VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054901-LM53635LQRNLTQ1
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The LM53635LQRNLTQ1 is manufactured by Texas Instruments, which is available in 22-VQFN-HR (5x4), with the function of Step-Down. The part operates from 3.9V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 2.1MHz switching frequency, which is capable of supplying 3.5A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054901-LM53635LQRNLTQ1
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM53635LQRNLTQ1
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
LM53635LQRNLTQ1 Price

LM53635LQRNLTQ1 Datasheet
LM53635LQRNLTQ1 Application

LM53635LQRNLTQ1 Replacement
LM53635LQRNLTQ1 Pdf

LM53635LQRNLTQ1 Pinout
LM53635LQRNLTQ1 Image

LM53635LQRNLTQ1 Picture
LM53635LQRNLTQ1 In Stock

LM53635LQRNLTQ1 Distributor
LM53635LQRNLTQ1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Simultaneous Sampling Dual 175 kSPS 14-Bit ADC | IC ADC 14BIT SAR 28SOIC
500kHz High Efficiency 3A Switching Regulator
10/100 PC CARD LAN MAGNETICS MODULES
180

Top Sellers