Search
Filters

LM53635NQRNLTQ1

Part No : LM53635NQRNLTQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 3.3V 3.5A SYNC 22QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054903-LM53635NQRNLTQ1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The LM53635NQRNLTQ1 is manufactured by Texas Instruments, which is available in 22-VQFN-HR (5x4), with the function of Step-Down. The part operates from 3.9V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 2.1MHz switching frequency, which is capable of supplying 3.5A output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054903-LM53635NQRNLTQ1
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM53635NQRNLTQ1
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
LM53635NQRNLTQ1 Price

LM53635NQRNLTQ1 Datasheet
LM53635NQRNLTQ1 Application

LM53635NQRNLTQ1 Replacement
LM53635NQRNLTQ1 Pdf

LM53635NQRNLTQ1 Pinout
LM53635NQRNLTQ1 Image

LM53635NQRNLTQ1 Picture
LM53635NQRNLTQ1 In Stock

LM53635NQRNLTQ1 Distributor
LM53635NQRNLTQ1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SENSOR 5MM 5-24VDC NPN CABLE1M
IC REG LDO ADJ 0.8A 8SOPWRPAD
519
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
425
RECT BRIDGE GP 400V 0.8A MINIDIP
22238
BIPOLAR LINEAR INTEGRATED CIRCUIT (DUAL OPERATIONAL AMPLIFIER)
749
IC OPAMP GP 1.3MHZ RRO SC70-5
250

Top Sellers