Search
Filters

LM5575QMH/NOPB

Part No : LM5575QMH/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1.5A 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,547 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 1.5A
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054909-LM5575QMH/NOPB
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LM5575MHX/NOPB;  LM5575QMH;  LM5575QMHX/NOPB;  
The LM5575QMH/NOPB is manufactured by Texas Instruments, which is available in 16-HTSSOP, with the function of Step-Down. The part operates from 6V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 50kHz to 500kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.225V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 1.5A
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054909-LM5575QMH/NOPB
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LM5575MHX/NOPB;  LM5575QMH;  LM5575QMHX/NOPB;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM5575QMH/NOPB
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
LM5575QMH/NOPB Price

LM5575QMH/NOPB Datasheet
LM5575QMH/NOPB Application

LM5575QMH/NOPB Replacement
LM5575QMH/NOPB Pdf

LM5575QMH/NOPB Pinout
LM5575QMH/NOPB Image

LM5575QMH/NOPB Picture
LM5575QMH/NOPB In Stock

LM5575QMH/NOPB Distributor
LM5575QMH/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Top Sellers