Search
Filters

LM611CM/NOPB

Part No : LM611CM/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 800KHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 25nA
Voltage - Input Offset 1.5mV
Operating Supply Current 210μA
Channel Output Current 25mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1054921-LM611CM/NOPB
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The LM611CM/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 32 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The LM611CM/NOPB provides the temperature range of 0°C to 70°C , 25nA input bias current,0.7 V/μs slew rate, 1.5mV input offset voltage and 210μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 25nA
Voltage - Input Offset 1.5mV
Operating Supply Current 210μA
Channel Output Current 25mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1054921-LM611CM/NOPB
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM611CM/NOPB
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
LM611CM/NOPB Price

LM611CM/NOPB Datasheet
LM611CM/NOPB Application

LM611CM/NOPB Replacement
LM611CM/NOPB Pdf

LM611CM/NOPB Pinout
LM611CM/NOPB Image

LM611CM/NOPB Picture
LM611CM/NOPB In Stock

LM611CM/NOPB Distributor
LM611CM/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Highly Integrated Green-Mode PWM Controller
5
MOSFET N-CH 40V TO-220
2000
Multiple Switch Detection Interface with Suppressed Wake-up
897
1A Low Dropout Voltage Regulator
39
IC FPGA 60 I/O 81CSP
87
BIPOLAR ANALOG INTEGRATED CIRCUIT SINGLE POWER SUPPLY, HIGH SPEED, WIDE BAND, DUAL OPERATIONAL AMPLIFIERS
618
EVAL MODULE FOR THS7373
2

Top Sellers