Search
Filters

LM6132AIMX/NOPB

Part No : LM6132AIMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 11MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 69,123 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Operating Supply Current 390μA
Channel Output Current 4mA
Supply Voltage - Operating 1.8 V to 24 V, ±0.9 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054923-LM6132AIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
The LM6132AIMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 24 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LM6132AIMX/NOPB provides the temperature range of -40°C to 85°C , 125nA input bias current,14 V/μs slew rate, 1.7mV input offset voltage and 390μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Operating Supply Current 390μA
Channel Output Current 4mA
Supply Voltage - Operating 1.8 V to 24 V, ±0.9 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054923-LM6132AIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM6132AIMX/NOPB
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
LM6132AIMX/NOPB Price

LM6132AIMX/NOPB Datasheet
LM6132AIMX/NOPB Application

LM6132AIMX/NOPB Replacement
LM6132AIMX/NOPB Pdf

LM6132AIMX/NOPB Pinout
LM6132AIMX/NOPB Image

LM6132AIMX/NOPB Picture
LM6132AIMX/NOPB In Stock

LM6132AIMX/NOPB Distributor
LM6132AIMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Surface Mount Fuses NANO2® > Very Fast-Acting > 451/453 Series | FUSE BRD MNT 8A 125VAC/VDC 2SMD
183
HIGH POWER SWITCHING USE INSULATED TYPE
CONN RCPT 7POS WALL MT W/PINS
12
Chip tantalum capacitors (Fail-safe open structure type)
790
IC FLASH 4G PARALLEL 63VFBGA
1000
Precision Micropower, Low Dropout Voltage References
5
IC MUX/DEMUX QUAD 2X1 16QSOP
452
MOSFET N-CH 600V 2A TO-220
487

Top Sellers