Search
Filters

LM6134BIN/NOPB

Part No : LM6134BIN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 11MHZ RRO 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
22+
€2.177
€47.902
55+
€1.843
€101.375
85+
€1.787
€151.923
115+
€1.732
€199.120
145+
€1.676
€242.965
195+
€1.508
€294.071
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,537 pieces can ship immediately
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Operating Supply Current 390μA
Channel Output Current 3.5mA
Supply Voltage - Operating 1.8 V to 24 V, ±0.9 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1054924-LM6134BIN/NOPB
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The LM6134BIN/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 24 V. It is available in a 14-DIP package, mounted by Through Hole. The LM6134BIN/NOPB provides the temperature range of -40°C to 85°C , 125nA input bias current,14 V/μs slew rate, 1.7mV input offset voltage and 390μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Operating Supply Current 390μA
Channel Output Current 3.5mA
Supply Voltage - Operating 1.8 V to 24 V, ±0.9 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1054924-LM6134BIN/NOPB
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM6134BIN/NOPB
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
LM6134BIN/NOPB Price

LM6134BIN/NOPB Datasheet
LM6134BIN/NOPB Application

LM6134BIN/NOPB Replacement
LM6134BIN/NOPB Pdf

LM6134BIN/NOPB Pinout
LM6134BIN/NOPB Image

LM6134BIN/NOPB Picture
LM6134BIN/NOPB In Stock

LM6134BIN/NOPB Distributor
LM6134BIN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
200
LED AMBER CLEAR 4PLCC SMD
354
FIXED IND 10NH 1A 90 MOHM SMD
2096
CMOS Micropower Over/Under Voltage Detector
19
IC OFFLINE CTRLR SMPS CM 8DIP
229
TRANSISTOR SILICON P CHANNEL MOS TYPE(U-MOSⅢ)
400
Product Brief Low Cost Integrated Multiprotocol Processor | IC MPU M683XX 16MHZ 100LQFP
30
SENSOR TEMP I2C/SMBUS SOT23-6
50

Top Sellers