Search
Filters

LM6181IN/NOPB

Part No : LM6181IN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CFA 100MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Operating Supply Current 7.5mA
Channel Output Current 130mA
Supply Voltage - Operating 7 V to 32 V, ±3.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054936-LM6181IN/NOPB
The LM6181IN/NOPB Current Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 32 V. It is available in a 8-PDIP package, mounted by Through Hole. The LM6181IN/NOPB provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 3.5mV input offset voltage and 7.5mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Operating Supply Current 7.5mA
Channel Output Current 130mA
Supply Voltage - Operating 7 V to 32 V, ±3.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054936-LM6181IN/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM6181IN/NOPB
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
LM6181IN/NOPB Price

LM6181IN/NOPB Datasheet
LM6181IN/NOPB Application

LM6181IN/NOPB Replacement
LM6181IN/NOPB Pdf

LM6181IN/NOPB Pinout
LM6181IN/NOPB Image

LM6181IN/NOPB Picture
LM6181IN/NOPB In Stock

LM6181IN/NOPB Distributor
LM6181IN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Low Power, 3½ Digit A/D Converter
11
IC CONV VF/FV 8DIP
5
16-Bit, High Speed, MicroPower Sampling ANALOG-TO-DIGITAL CONVERTER
149
IC CPLD 64MC 15NS 84PLCC
57
Supply Current Typ. 50uA (Fast Mode)
200