Search
Filters

LM7171AIN/NOPB

Part No : LM7171AIN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 200MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,682 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4100 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 118mA
Supply Voltage - Operating 5.5 V to 36 V, ±2.75 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1054950-LM7171AIN/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The LM7171AIN/NOPB Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5.5 V and up to 36 V. It is available in a 8-PDIP package, mounted by Through Hole. The LM7171AIN/NOPB provides the temperature range of -40°C to 85°C , 2.7μA input bias current,4100 V/μs slew rate, 200μV input offset voltage and 6.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 4100 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 118mA
Supply Voltage - Operating 5.5 V to 36 V, ±2.75 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1054950-LM7171AIN/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7171AIN/NOPB
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
LM7171AIN/NOPB Price

LM7171AIN/NOPB Datasheet
LM7171AIN/NOPB Application

LM7171AIN/NOPB Replacement
LM7171AIN/NOPB Pdf

LM7171AIN/NOPB Pinout
LM7171AIN/NOPB Image

LM7171AIN/NOPB Picture
LM7171AIN/NOPB In Stock

LM7171AIN/NOPB Distributor
LM7171AIN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BUS TXRX TRI-ST 4BIT 14SSOP
DIODE ZENER 60V 5W AXIAL
200
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
5
IC OTP 1MBIT 150NS 32PLCC
24

Top Sellers