Search
Filters

LM7301IM5

Part No : LM7301IM5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.752
€45.090
145+
€0.636
€92.264
220+
€0.617
€135.630
305+
€0.598
€182.268
390+
€0.578
€225.342
520+
€0.520
€270.504
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,213 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Communications & Networking
Family Name LM7301
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LT1880CS5#TR;  LT1880IS5#PBF;  LT1880CS5#PBF; 
Popularity High
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
Win Source Part Number 1200643-LM7301IM5
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number LM7301
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supply Voltage , Single/Dual (±) 1.8V ~ 32V, ±0.9V ~ 16V
Current - Output / Channel 11.7mA
Supply Current 720μA
Voltage - Input Offset 40μV
Current - Input Bias 103nA
Gain Bandwidth Product 4MHz
Slew Rate 1.25V/μs
Output Type Rail-to-Rail
Amplifier Type General Purpose
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits

Texas Instruments LM7301IM5 is available at WIN SOURCE. Please review product page below for detailed information, including LM7301IM5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM7301IM5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Communications & Networking
Family Name LM7301
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LT1880CS5#TR;  LT1880IS5#PBF;  LT1880CS5#PBF; 
Popularity High
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
Win Source Part Number 1200643-LM7301IM5
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number LM7301
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supply Voltage , Single/Dual (±) 1.8V ~ 32V, ±0.9V ~ 16V
Current - Output / Channel 11.7mA
Supply Current 720μA
Voltage - Input Offset 40μV
Current - Input Bias 103nA
Gain Bandwidth Product 4MHz
Slew Rate 1.25V/μs
Output Type Rail-to-Rail
Amplifier Type General Purpose
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7301IM5
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
LM7301IM5 Price

LM7301IM5 Datasheet
LM7301IM5 Application

LM7301IM5 Replacement
LM7301IM5 Pdf

LM7301IM5 Pinout
LM7301IM5 Image

LM7301IM5 Picture
LM7301IM5 In Stock

LM7301IM5 Distributor
LM7301IM5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
288
600V N-Channel MOSFET
1
Ratings and characteristics of Fuji IGBT 
12
IC TXRX CAN SGL WIRE 14-SOIC
250
MOSFET N-CH 55V 100A TO-220AB
87
TRANS PNP 30V 2A TSMD3
880
FIXED IND 3UH 3.3A 31.2 MOHM SMD
421