Search
Filters

LM7322QMAX/NOPB

Part No : LM7322QMAX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 20MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,392 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 18 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1.1μA
Voltage - Input Offset 700μV
Operating Supply Current 2.5mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 32 V, ±1.25 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054958-LM7322QMAX/NOPB
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT1884AIS8#TRPBF;  MAX44246ASA+T;  OPA2241UA;  
The LM7322QMAX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 32 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LM7322QMAX/NOPB provides the temperature range of -40°C to 125°C , 1.1μA input bias current,18 V/μs slew rate, 700μV input offset voltage and 2.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 18 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1.1μA
Voltage - Input Offset 700μV
Operating Supply Current 2.5mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 32 V, ±1.25 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054958-LM7322QMAX/NOPB
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT1884AIS8#TRPBF;  MAX44246ASA+T;  OPA2241UA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7322QMAX/NOPB
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
LM7322QMAX/NOPB Price

LM7322QMAX/NOPB Datasheet
LM7322QMAX/NOPB Application

LM7322QMAX/NOPB Replacement
LM7322QMAX/NOPB Pdf

LM7322QMAX/NOPB Pinout
LM7322QMAX/NOPB Image

LM7322QMAX/NOPB Picture
LM7322QMAX/NOPB In Stock

LM7322QMAX/NOPB Distributor
LM7322QMAX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Top Sellers