Search
Filters

LM7341MFX/NOPB

Part No : LM7341MFX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4.6MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 4.6MHz
Current - Input Bias 110nA
Voltage - Input Offset 200μV
Operating Supply Current 700μA
Channel Output Current 13mA
Supply Voltage - Operating 2.5 V to 32 V, ±1.25 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054962-LM7341MFX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The LM7341MFX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 32 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The LM7341MFX/NOPB provides the temperature range of -40°C to 125°C , 110nA input bias current,1.9 V/μs slew rate, 200μV input offset voltage and 700μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 4.6MHz
Current - Input Bias 110nA
Voltage - Input Offset 200μV
Operating Supply Current 700μA
Channel Output Current 13mA
Supply Voltage - Operating 2.5 V to 32 V, ±1.25 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054962-LM7341MFX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7341MFX/NOPB
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
LM7341MFX/NOPB Price

LM7341MFX/NOPB Datasheet
LM7341MFX/NOPB Application

LM7341MFX/NOPB Replacement
LM7341MFX/NOPB Pdf

LM7341MFX/NOPB Pinout
LM7341MFX/NOPB Image

LM7341MFX/NOPB Picture
LM7341MFX/NOPB In Stock

LM7341MFX/NOPB Distributor
LM7341MFX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP TANT 10UF 16V 10% 1411
196
IC MCU 8BIT 60KB FLASH 48LQFP
168
OCTAL D-TYPE FLIP FLOP WITH CLEAR
45
DIODE ZENER 24V 200MW SOD923
3216
LOW CAPACITANCE TVS ARRAY
1200
RF POWER transistor, LDMOST plastic family N-Channel enhancement-mode lateral MOSFETs
17
IC COMPARATOR 1.2V REF SOT-23-6
59
IC EEPROM 128KBIT 5MHZ 8SO
7105

Top Sellers