Search
Filters

LM833DGKR

Part No : LM833DGKR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP AUDIO 16MHZ 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,950 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Operating Supply Current 2.05mA
Channel Output Current 37mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055050-LM833DGKR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Quantity per package 2,500
The LM833DGKR Audio amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as ±5 V and up to 18 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LM833DGKR provides the temperature range of -40°C to 85°C , 300nA input bias current,7 V/μs slew rate, 150μV input offset voltage and 2.05mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Operating Supply Current 2.05mA
Channel Output Current 37mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055050-LM833DGKR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM833DGKR
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
LM833DGKR Price

LM833DGKR Datasheet
LM833DGKR Application

LM833DGKR Replacement
LM833DGKR Pdf

LM833DGKR Pinout
LM833DGKR Image

LM833DGKR Picture
LM833DGKR In Stock

LM833DGKR Distributor
LM833DGKR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC EEPROM 256KBIT 10MHZ 8SOIC
199
800mA Fast Ultra Low Dropout Linear Regulators | IC REG LIN 5V 800MA DDPAK/TO263
585
IC CHARGER LI+ PULSE 8UMAX
488
UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
2000
1.5MHz, 400mA, High Efficiency PWM Step-Down DC/DC Converter
120

Top Sellers