The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM8365BALMF27

Part No LM8365BALMF27
Manufacturer Texas Instruments
Catalog Newest Parts
Description Micropower Undervoltage-Sensing Circuit
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
Pricing & Ordering $3.633 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.6570
$51.227
27+
$3.8210
$103.167
41+
$3.7020
$151.782
56+
$3.5830
$200.648
73+
$3.4630
$252.799
97+
$3.1050
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 40,900 pieces
MOQ: 11 pcs
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
Manufacturer Texas Instruments
Win Source Part Number 1200856-LM8365BALMF27
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

Product Overview: LM8365BALMF27

The LM8365BALMF27 is a cutting-edge micro-power undervoltage sensing circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide precise voltage monitoring, ensuring the optimal performance of electronic systems by preventing them from operating under insufficient power conditions.

Key Features

  • Voltage Threshold: The LM8365BALMF27 is programmed to detect a threshold voltage of 2.7V, making it suitable for low-voltage applications.
  • Low Current Consumption: With a quiescent current of typically 1.2 µA, this device is designed for battery-powered and energy-efficient applications.
  • Output Type: It features an active-low, open-drain output, which allows for easy interfacing with other logic components and systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Delay Time: It includes a built-in delay circuit that prevents false triggering due to transient undervoltage conditions.
  • Package: The LM8365BALMF27 comes in a compact SOT-23 package, which is space-efficient and suitable for high-density circuit designs.

Applications

The LM8365BALMF27 is versatile and can be used in a variety of applications where voltage monitoring is critical. Some common applications include:

  • Portable Electronics
  • Battery Management Systems
  • Microprocessor/Microcontroller Systems
  • Power Supply Control
  • Automotive Systems
  • Medical Devices

Conclusion

With its precise undervoltage detection, low power consumption, and robust operating range, the LM8365BALMF27 from Texas Instruments is an ideal solution for designers looking to enhance system reliability and protect against the risks associated with low voltage operation. Its small footprint and ease of integration make it a go-to component for a wide array of electronic applications.