Search
Filters

LMC6001AIN/NOPB

Part No : LMC6001AIN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 350μV
Operating Supply Current 550μA
Channel Output Current 34mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1055126-LMC6001AIN/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
The LMC6001AIN/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 8-PDIP package, mounted by Through Hole. The LMC6001AIN/NOPB provides the temperature range of -40°C to 85°C , 0.01pA input bias current,1.5 V/μs slew rate, 350μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 350μV
Operating Supply Current 550μA
Channel Output Current 34mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1055126-LMC6001AIN/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC6001AIN/NOPB
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
LMC6001AIN/NOPB Price

LMC6001AIN/NOPB Datasheet
LMC6001AIN/NOPB Application

LMC6001AIN/NOPB Replacement
LMC6001AIN/NOPB Pdf

LMC6001AIN/NOPB Pinout
LMC6001AIN/NOPB Image

LMC6001AIN/NOPB Picture
LMC6001AIN/NOPB In Stock

LMC6001AIN/NOPB Distributor
LMC6001AIN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, 5 VOLT TOLERANT I/O
70
10-BIT BUS-INTERFACE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 10BIT 24TSSOP
82
3kVDC Isolated 1W Single & Dual Output DC-DC Converters
6
IC REG LDO 5V 1A TO252-3
5
Battery Stack Monitor 5.6V Automotive 48-Pin SSOP Reel | IC MONITOR BATT STACK 48SSOP
50
Fast soft-recovery controlled avalanche rectifiers
20502
IGBT 1700V 72A 500W MODULE / Trans IGBT Module N-CH 1700V 72A 500000mW 7-Pin 34MM-1 Tray
2
Surface Mount Automotive Transient Voltage Suppressors
450

Top Sellers