Search
Filters

LMC6001BIN/NOPB

Part No : LMC6001BIN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,779 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 30 pct.
Popularity Medium
Win Source Part Number 1055127-LMC6001BIN/NOPB
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Channel Output Current 34mA
Operating Supply Current 550μA
Voltage - Input Offset 1mV
Current - Input Bias 0.01pA
Gain Bandwidth Product (GBP) 1.3MHz
Slew Rate 1.5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The LMC6001BIN/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 8-PDIP package, mounted by Through Hole. The LMC6001BIN/NOPB provides the temperature range of -40°C to 85°C , 0.01pA input bias current,1.5 V/μs slew rate, 1mV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 30 pct.
Popularity Medium
Win Source Part Number 1055127-LMC6001BIN/NOPB
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Channel Output Current 34mA
Operating Supply Current 550μA
Voltage - Input Offset 1mV
Current - Input Bias 0.01pA
Gain Bandwidth Product (GBP) 1.3MHz
Slew Rate 1.5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC6001BIN/NOPB
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
LMC6001BIN/NOPB Price

LMC6001BIN/NOPB Datasheet
LMC6001BIN/NOPB Application

LMC6001BIN/NOPB Replacement
LMC6001BIN/NOPB Pdf

LMC6001BIN/NOPB Pinout
LMC6001BIN/NOPB Image

LMC6001BIN/NOPB Picture
LMC6001BIN/NOPB In Stock

LMC6001BIN/NOPB Distributor
LMC6001BIN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Hall Effect Micro Switch IC
2036
Single Supply, Rail-to-Rail Low Power FET-Input Op Amp
23
IC DRVR QUAD HISIDE .5A 20-PSOIC
4
1 Amp Super Fast Recovery Rectifier 50 to 600 Volts
2000
IC REG QD BUCK/LINEAR 28QSOP
100

Top Sellers