Search
Filters

LMC6001CIN

Part No : LMC6001CIN
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,187 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 1mV
Operating Supply Current 550μA
Channel Output Current 34mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1055128-LMC6001CIN
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The LMC6001CIN General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 8-PDIP package, mounted by Through Hole. The LMC6001CIN provides the temperature range of -40°C to 85°C , 0.01pA input bias current,1.5 V/μs slew rate, 1mV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 1mV
Operating Supply Current 550μA
Channel Output Current 34mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1055128-LMC6001CIN
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC6001CIN
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
LMC6001CIN Price

LMC6001CIN Datasheet
LMC6001CIN Application

LMC6001CIN Replacement
LMC6001CIN Pdf

LMC6001CIN Pinout
LMC6001CIN Image

LMC6001CIN Picture
LMC6001CIN In Stock

LMC6001CIN Distributor
LMC6001CIN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TEMP SENSOR ALERT 10DFN
23
CMOS 8-CHANNEL DATA SELECTOR
78
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8-SOIC
41
IC DAC 12BIT W/AMP W/BUFF 24SOIC
27
DIODE GEN 80V 100MA SSSMINI2
43700
IC MULTIVIBRATR MONO DUAL 16SOIC
460
IC D-TYPE POS TRG DUAL SM8
300

Top Sellers