The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LMC6762AIMX

Part No LMC6762AIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output | IC COMPAR DUAL MICPWR CMOS 8SOIC
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
Pricing & Ordering $1.569 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3290
$51.238
53+
$1.9110
$101.283
82+
$1.8510
$151.782
112+
$1.7910
$200.592
145+
$1.7320
$251.140
194+
$1.5530
$301.282
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,680 pieces
MOQ: 22 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6762
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201262-LMC6762AIMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

Description

Product Overview: Texas Instruments LMC6762AIMX

The Texas Instruments LMC6762AIMX is a high-performance, low-power dual comparator, designed to meet the requirements of various electronic applications that necessitate fast response times and minimal power consumption. This component is part of Texas Instruments' extensive range of comparators that are well-suited for battery-operated devices, portable equipment, and other energy-sensitive systems.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 15V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: It boasts a low power design, consuming typically only 60 μA of supply current, which is ideal for power-sensitive applications.
  • High Input Impedance: With a high input impedance, it ensures minimal loading on the input signal source.
  • Output Compatibility: The LMC6762AIMX features an open-drain output that can be connected to voltages that are higher than VCC, providing excellent compatibility with various logic levels.
  • Fast Response Time: The device is characterized by a propagation delay typically less than 7 μs, allowing for swift signal processing.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +85°C, suitable for use in harsh environments.

Applications

The versatility of the LMC6762AIMX makes it an excellent choice for a wide array of applications. It is commonly used in battery-powered systems, threshold detectors/sensors, window comparators, voltage level translators, and A/D converters. Its low power consumption and fast response time make it particularly well-suited for portable electronic devices, such as mobile phones, laptops, and handheld medical equipment.

Product Details

The LMC6762AIMX is offered in a small 8-pin MSOP package, which is ideal for space-constrained applications. The package is designed to facilitate easy integration into various circuit designs. Moreover, the product is RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations.

For engineers and designers looking for a reliable and efficient comparator, the LMC6762AIMX from Texas Instruments stands out as a robust solution that combines performance with power efficiency.