Search
Filters

LMC8101TP/NOPB

Part No : LMC8101TP/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ RRO 8MICROSMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,001 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 1.1mA
Channel Output Current 90mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-microSMD
Win Source Part Number 1055173-LMC8101TP/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The LMC8101TP/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 10 V. It is available in a 8-microSMD package, mounted by SMD (SMT). The LMC8101TP/NOPB provides the temperature range of -40°C to 85°C , 1pA input bias current,1.2 V/μs slew rate, 700μV input offset voltage and 1.1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 1.1mA
Channel Output Current 90mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-microSMD
Win Source Part Number 1055173-LMC8101TP/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC8101TP/NOPB
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
LMC8101TP/NOPB Price

LMC8101TP/NOPB Datasheet
LMC8101TP/NOPB Application

LMC8101TP/NOPB Replacement
LMC8101TP/NOPB Pdf

LMC8101TP/NOPB Pinout
LMC8101TP/NOPB Image

LMC8101TP/NOPB Picture
LMC8101TP/NOPB In Stock

LMC8101TP/NOPB Distributor
LMC8101TP/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
256 Kbit (32K x 8) nvSRAM
81
CMOS LSI SINGLE-CHIP 4-BIT MICROCOMPUTER FOR SMALL-SCALE CONTROL-ORIENTED APPLICATIONS  
23
IC TRANSCVR TRI-ST 8BIT 20SOIC
11
LC2MOS Octal 8-Bit DAC Mount Packages | IC DAC 8BIT V-OUT 28PLCC
83
Infrared Emitting Diode | EMITTER IR 950NM 50MA RADIAL
87
Surface Mount Micromachined Accelerometer | ACCELEROMETER 45G ANALOG 20SOIC
OPTOISOLATOR 5.3KV TRANS 6-DIP
11
MOSFET N-CH 60V 50A D-PAK
6583

Top Sellers