Search
Filters

LMH6551MM/NOPB

IC OPAMP VFB 370MHZ 8VSSOP
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
The LMH6551MM/NOPB Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 12 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMH6551MM/NOPB provides the temperature range of -40°C to 125°C , 4μA input bias current,2400 V/μs slew rate, 500μV input offset voltage and 12.5mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 2400 V/μs
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 12.5mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055275-LMH6551MM/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 2400 V/μs
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 12.5mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055275-LMH6551MM/NOPB
LMH6551MM/NOPB Price

LMH6551MM/NOPB Datasheet
LMH6551MM/NOPB Application

LMH6551MM/NOPB Replacement
LMH6551MM/NOPB Pdf

LMH6551MM/NOPB Pinout
LMH6551MM/NOPB Image

LMH6551MM/NOPB Picture
LMH6551MM/NOPB In Stock

LMH6551MM/NOPB Distributor
LMH6551MM/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Video/Imaging Fixed-Point Digital Signal Processor
40
4½ Digit Counter/Decoder/Driver
44
DUAL OP AMP AND VOLTAGE REFERENCE
419
IC GATE OR 4CH 2-INP 14-SO
823
16-bit Proprietary Microcontroller
927
Video and Sound IF with FM-PLL Demodulator, AFC and V & S SCART
51