Search
Filters

LMH6628MA/NOPB

Part No : LMH6628MA/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 200MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.450
€48.997
50+
€2.073
€103.667
75+
€2.010
€150.734
100+
€1.947
€194.719
130+
€1.885
€244.997
170+
€1.696
€288.293
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 550 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 300MHz
Current - Input Bias 700nA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055303-LMH6628MA/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
The LMH6628MA/NOPB Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMH6628MA/NOPB provides the temperature range of -40°C to 85°C , 700nA input bias current,550 V/μs slew rate, 500μV input offset voltage and 9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 550 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 300MHz
Current - Input Bias 700nA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055303-LMH6628MA/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMH6628MA/NOPB
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
LMH6628MA/NOPB Price

LMH6628MA/NOPB Datasheet
LMH6628MA/NOPB Application

LMH6628MA/NOPB Replacement
LMH6628MA/NOPB Pdf

LMH6628MA/NOPB Pinout
LMH6628MA/NOPB Image

LMH6628MA/NOPB Picture
LMH6628MA/NOPB In Stock

LMH6628MA/NOPB Distributor
LMH6628MA/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP JFET 10MHZ 8SOIC
Standalone Li-Ion Switch Mode Battery Charger
3
TRANS PNP 100V 30A TO3
87
IC LED DRIVER CTRLR DIM 8DIP
935
V850E/MS1TM 32/16-BIT SINGLE-CHIP MICROCONTROLLERS
10
High-voltage Amplifier Transistor(120V, 50mA)
5690
TVS DIODE 20.5VWM 33.2VC DO204AC
6714
IC REG BUCK 12V 3A TO263-5L / Conv DC-DC 4.5V to 60V Synchronous Step Down Single-Out 12V 3A 6-Pin(5+Tab) TO-263 T/R
4

Top Sellers