We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LMH6644MT

Part No : LMH6644MT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : LMH6642/LMH6643/LMH6644 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers | IC OPAMP VFB 4 CIRCUIT 14TSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.446
$61.150
50+
$2.070
$103.500
75+
$2.007
$150.525
105+
$1.944
$204.120
135+
$1.882
$254.070
180+
$1.693
$304.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,996 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 135V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 2.7mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12.8V, ±1.35V ~ 6.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMH6644
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1201544-LMH6644MT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name LMH6644
Introduction Date October 24, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MAX4395EUD/V+T;   MAX4383EUD-T; MAX4383EUD; 
Texas Instruments LMH6644MT is available at WIN SOURCE. Please review product page below for detailed information, including LMH6644MT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMH6644MT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 135V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 2.7mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12.8V, ±1.35V ~ 6.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMH6644
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1201544-LMH6644MT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name LMH6644
Introduction Date October 24, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MAX4395EUD/V+T;   MAX4383EUD-T; MAX4383EUD; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMH6644MT
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
LMH6644MT Price

LMH6644MT Datasheet
LMH6644MT Application

LMH6644MT Replacement
LMH6644MT Pdf

LMH6644MT Pinout
LMH6644MT Image

LMH6644MT Picture
LMH6644MT In Stock

LMH6644MT Distributor
LMH6644MT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 550KHZ RRO 14TSSOP
651
FUSE INDICATING 125VAC/60VDC
52
IC REG LDO 5V 0.3A
51
IC OPAMP GP 65KHZ RRO SOT23-5
331
FUSE BOARD MOUNT 6.3A 250VAC RAD / Radial Lead Fuses
1890
Strobe Flash Applications