Search
Filters

LMH6645MAX/NOPB

Part No : LMH6645MAX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 55MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,295 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 22 V/μs
-3db Bandwidth 55MHz
Current - Input Bias 650nA
Voltage - Input Offset 1mV
Operating Supply Current 725μA
Channel Output Current 20mA
Supply Voltage - Operating 2.5 V to 12 V, ±1.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055310-LMH6645MAX/NOPB
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The LMH6645MAX/NOPB Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMH6645MAX/NOPB provides the temperature range of -40°C to 85°C , 650nA input bias current,22 V/μs slew rate, 1mV input offset voltage and 725μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 22 V/μs
-3db Bandwidth 55MHz
Current - Input Bias 650nA
Voltage - Input Offset 1mV
Operating Supply Current 725μA
Channel Output Current 20mA
Supply Voltage - Operating 2.5 V to 12 V, ±1.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055310-LMH6645MAX/NOPB
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMH6645MAX/NOPB
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
LMH6645MAX/NOPB Price

LMH6645MAX/NOPB Datasheet
LMH6645MAX/NOPB Application

LMH6645MAX/NOPB Replacement
LMH6645MAX/NOPB Pdf

LMH6645MAX/NOPB Pinout
LMH6645MAX/NOPB Image

LMH6645MAX/NOPB Picture
LMH6645MAX/NOPB In Stock

LMH6645MAX/NOPB Distributor
LMH6645MAX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 1A TO220-4
102
IC AMP AUD PWR 20W STER 48HTQFP
433
IC REG LDO 8V 0.4A SOT223
400
150KHz, 3A PWM Buck Switching Regulator
331
IC ADC 12BIT+ SAR 4CHAN 16TSSOP
300
General Purpose Transistors(NPN Silicon)
2178
TRANS PREBIAS DUAL PNP UMT6
17907

Top Sellers