Search
Filters

LMP2016MAX/NOPB

Part No : LMP2016MAX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,821 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 3pA
Voltage - Input Offset 0.12μV
Operating Supply Current 930μA
Channel Output Current 17mA
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055422-LMP2016MAX/NOPB
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The LMP2016MAX/NOPB is defined as Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps ,included in Integrated Circuits(ICs) group. The designer and manufactured of LMP2016MAX/NOPB is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of LMP2016MAX/NOPB is 470898. More detailed data for LMP2016MAX/NOPB, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 3pA
Voltage - Input Offset 0.12μV
Operating Supply Current 930μA
Channel Output Current 17mA
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055422-LMP2016MAX/NOPB
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMP2016MAX/NOPB
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
LMP2016MAX/NOPB Price

LMP2016MAX/NOPB Datasheet
LMP2016MAX/NOPB Application

LMP2016MAX/NOPB Replacement
LMP2016MAX/NOPB Pdf

LMP2016MAX/NOPB Pinout
LMP2016MAX/NOPB Image

LMP2016MAX/NOPB Picture
LMP2016MAX/NOPB In Stock

LMP2016MAX/NOPB Distributor
LMP2016MAX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC COUNTER 4BIT SYNC U/D 16-SOIC
275
8-Bit CMOS Microcontroller
87
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
3521
IC REG BUCK CTLR 1PH 28QFN
200
IC REG LDO 1.5V 1A TO252-3
1200

Top Sellers