The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LMP2234BMT/NOPB

Part No LMP2234BMT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 130KHZ RRO 14TSSOP
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
Pricing & Ordering $2.298 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
16+
$3.2750
$52.400
38+
$2.6880
$102.144
58+
$2.6040
$151.032
80+
$2.5200
$201.600
103+
$2.4360
$250.908
138+
$2.1840
$301.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,000 pieces
MOQ: 16 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.058 V/μs
Gain Bandwidth Product (GBP) 130kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 10μV
Operating Supply Current 36μA
Channel Output Current 30mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1055457-LMP2234BMT/NOPB
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance

Description

Product Overview: LMP2234BMT/NOPB by Texas Instruments

The LMP2234BMT/NOPB is a state-of-the-art precision operational amplifier (op-amp) developed by Texas Instruments, designed to offer an optimal balance between performance and power consumption. This device is part of the LMP precision amplifier family and is well-suited for a wide range of applications including sensor interfaces, medical equipment, and industrial instrumentation.

Key Features

  • Low Power Consumption: With a supply current of just 60 µA per channel, the LMP2234BMT/NOPB is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • High Precision: The device features an offset voltage of 150 µV (max) and an input bias current of 1 pA (typical), ensuring accurate signal amplification and making it ideal for precision measurement systems.
  • Wide Supply Range: Operating from a single supply voltage ranging from 1.8V to 5.5V, the LMP2234BMT/NOPB offers flexibility in various circuit designs and compatibility with a variety of power sources.
  • Quad Operational Amplifiers: This component integrates four independent op-amps in a compact 14-pin TSSOP package, saving space and reducing component count in complex circuits.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, making it reliable in extreme environmental conditions.

Applications

The LMP2234BMT/NOPB's precision and low power attributes make it an excellent choice for:

  • Portable Medical Devices
  • Industrial Process Controls
  • Analog Input/Output Modules
  • Data Acquisition Systems
  • Instrumentation Amplifiers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP2234BMT/NOPB is no exception. The device is available in a lead-free, RoHS-compliant package, ensuring adherence to the latest environmental standards. Additionally, the NOPB designation indicates that the product is provided in a "no lead" configuration, reflecting TI's dedication to environmental sustainability.