Search
Filters

LMP8481MME-T/NOPB

Part No :
LMP8481MME-T/NOPB
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CURR SENS 270KHZ 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 250
Application Field Used in Defence, Military & Aerospace
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 1055504-LMP8481MME-T/NOPB
Case / Package 8-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 4.5 V to 76 V
Operating Supply Current 88μA
Voltage - Input Offset 80μV
Current - Input Bias 6.3μA
-3db Bandwidth 270kHz
Slew Rate 1 V/μs
Number of Circuits 1
Amplifier Type Current Sense
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LMP8481MME-T/NOPB Current Sense amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 76 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMP8481MME-T/NOPB provides the temperature range of -40°C to 125°C , 6.3μA input bias current,1 V/μs slew rate, 80μV input offset voltage and 88μA operating supply current.
Products specifications
ECAD Module
Quantity per package 250
Application Field Used in Defence, Military & Aerospace
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 1055504-LMP8481MME-T/NOPB
Case / Package 8-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 4.5 V to 76 V
Operating Supply Current 88μA
Voltage - Input Offset 80μV
Current - Input Bias 6.3μA
-3db Bandwidth 270kHz
Slew Rate 1 V/μs
Number of Circuits 1
Amplifier Type Current Sense
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMP8481MME-T/NOPB
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
LMP8481MME-T/NOPB Price

LMP8481MME-T/NOPB Datasheet
LMP8481MME-T/NOPB Application

LMP8481MME-T/NOPB Replacement
LMP8481MME-T/NOPB Pdf

LMP8481MME-T/NOPB Pinout
LMP8481MME-T/NOPB Image

LMP8481MME-T/NOPB Picture
LMP8481MME-T/NOPB In Stock

LMP8481MME-T/NOPB Distributor
LMP8481MME-T/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 10UH 6.02A 17 MOHM SMD / High Power Density, High Efficiency, Shielded Inductors
35
IC FIXED-POINT DSP 697-FCBGA
282
IC OP AMP GP 8-TSSOP
3490
IC REG BUCK ADJ 0.6A SYNC
10272
IC D-TYPE POS TRG SNGL 16TSSOP
4477

Top Sellers