Search
Filters

LMP8603QMAX/NOPB

Part No : LMP8603QMAX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 60KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,016 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.83 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Channel Output Current 48mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055516-LMP8603QMAX/NOPB
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMP8603MAX/NOPB;  LMP8603QMA/NOPB;  MAX44286TAZS+; 
The LMP8603QMAX/NOPB Current Sense amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMP8603QMAX/NOPB provides the temperature range of -40°C to 125°C , 0.04pA input bias current,0.83 V/μs slew rate, 150μV input offset voltage and 1.1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.83 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Channel Output Current 48mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055516-LMP8603QMAX/NOPB
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMP8603MAX/NOPB;  LMP8603QMA/NOPB;  MAX44286TAZS+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMP8603QMAX/NOPB
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
LMP8603QMAX/NOPB Price

LMP8603QMAX/NOPB Datasheet
LMP8603QMAX/NOPB Application

LMP8603QMAX/NOPB Replacement
LMP8603QMAX/NOPB Pdf

LMP8603QMAX/NOPB Pinout
LMP8603QMAX/NOPB Image

LMP8603QMAX/NOPB Picture
LMP8603QMAX/NOPB In Stock

LMP8603QMAX/NOPB Distributor
LMP8603QMAX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8SOIC
1234
IC GATE DRVR LOW-SIDE SOT23-6 / Single-Channel High-Speed Low-Side Gate Driver With 4-A Peak Source and 8-A Peak Sink
36
IC VOLT DETECT/REG 3.0V SOT89-5
2590
Fast Switching Characteristic
5079
N-channel 40 V, 7.6 mΩ logic level MOSFET in LFPAK56
5
IC REG BST SWITCHD CAP INV 8SOIC
821
CAP 100MF -20% +80% 5.5V T/H
530

Top Sellers