Search
Filters

LMP8640QMKE-T/NOPB

Part No : LMP8640QMKE-T/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OP AMP CUR SENSE 950KHZ 6SOT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 950kHz
Current - Input Bias 13μA
Voltage - Input Offset 900μV
Operating Supply Current 2.3mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1055520-LMP8640QMKE-T/NOPB
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The LMP8640QMKE-T/NOPB Current Sense amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a TSOT-23-6 package, mounted by SMD (SMT). The LMP8640QMKE-T/NOPB provides the temperature range of -40°C to 125°C , 13μA input bias current,1.8 V/μs slew rate, 900μV input offset voltage and 2.3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 950kHz
Current - Input Bias 13μA
Voltage - Input Offset 900μV
Operating Supply Current 2.3mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1055520-LMP8640QMKE-T/NOPB
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMP8640QMKE-T/NOPB
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
LMP8640QMKE-T/NOPB Price

LMP8640QMKE-T/NOPB Datasheet
LMP8640QMKE-T/NOPB Application

LMP8640QMKE-T/NOPB Replacement
LMP8640QMKE-T/NOPB Pdf

LMP8640QMKE-T/NOPB Pinout
LMP8640QMKE-T/NOPB Image

LMP8640QMKE-T/NOPB Picture
LMP8640QMKE-T/NOPB In Stock

LMP8640QMKE-T/NOPB Distributor
LMP8640QMKE-T/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
150 mA, Low Noise Low Dropout Regulator
1
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
127
FIXED IND 2.2NH 900MA 150 MOHM
806
LOW POWER SCHOTTKY
249
DUAL N-CHANNEL JFET HIGH FREQUENCY AMPLIFIER

Top Sellers