Search
Filters

LMS1587ISX-3.3/NOPB

Part No : LMS1587ISX-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 3A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,193 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 7mA to 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1055599-LMS1587ISX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Texas Instruments LMS1587ISX-3.3/NOPB, 3A Fixed REG LDO, offers a maximum input voltage of 13V, with a 1.3V @ 3A maximum drop voltage. The LMS1587ISX-3.3/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 7mA to 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1055599-LMS1587ISX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMS1587ISX-3.3/NOPB
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
LMS1587ISX-3.3/NOPB Price

LMS1587ISX-3.3/NOPB Datasheet
LMS1587ISX-3.3/NOPB Application

LMS1587ISX-3.3/NOPB Replacement
LMS1587ISX-3.3/NOPB Pdf

LMS1587ISX-3.3/NOPB Pinout
LMS1587ISX-3.3/NOPB Image

LMS1587ISX-3.3/NOPB Picture
LMS1587ISX-3.3/NOPB In Stock

LMS1587ISX-3.3/NOPB Distributor
LMS1587ISX-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC ISOLATION AMP 60KHZ 8SOIC
6700
CONN RCPT MALE 37POS SLVR SLDR
264
LED ARRAY WARM WHITE 1320LM
30
Dual Common-Cathode High-Voltage Schottky Rectifier
250
256K x 16 (4-MBIT) DYNAMIC RAM WITH EDO PAGE MODE
5
4-Mbit, 2.5V Minimum SPI Serial Flash Memory with Dual-I/O and Quad-I/O Support
12

Top Sellers