Search
Filters

LMS8117AMPX-3.3/NOPB

Part No : LMS8117AMPX-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 1A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,504 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.25V @ 1A
Output Current 1A
Operating Supply Current 5mA to 10mA
PSRR 60 to 75 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1055616-LMS8117AMPX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
AMS1117-3.3;  LM1117MPX-3.3/HFLF; LMS8117AMPX-3.3/NOPB;  LMS8117AMPX-3.3;  
Texas Instruments LMS8117AMPX-3.3/NOPB, 1A Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.25V @ 1A maximum drop voltage. The LMS8117AMPX-3.3/NOPB is fully intergrated into a SOT-223 package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.25V @ 1A
Output Current 1A
Operating Supply Current 5mA to 10mA
PSRR 60 to 75 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1055616-LMS8117AMPX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
AMS1117-3.3;  LM1117MPX-3.3/HFLF; LMS8117AMPX-3.3/NOPB;  LMS8117AMPX-3.3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMS8117AMPX-3.3/NOPB
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
LMS8117AMPX-3.3/NOPB Price

LMS8117AMPX-3.3/NOPB Datasheet
LMS8117AMPX-3.3/NOPB Application

LMS8117AMPX-3.3/NOPB Replacement
LMS8117AMPX-3.3/NOPB Pdf

LMS8117AMPX-3.3/NOPB Pinout
LMS8117AMPX-3.3/NOPB Image

LMS8117AMPX-3.3/NOPB Picture
LMS8117AMPX-3.3/NOPB In Stock

LMS8117AMPX-3.3/NOPB Distributor
LMS8117AMPX-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED IND 180UH 510MA 710 MOHM
300
CAP TANT 680UF 10% 6.3V 2924
37
VOLTAGE-MODE PWM CONTROLLER
3
OPTOISO 3.75KV OPN COLLECTOR 5SO
87
MOSFET N-CH 800V 17A TO220FP
86
HIGH-SPEED 3.3V 32K x 8 DUAL-PORT STATIC RAM
18
NPN Darlington With built-in avalanche diode
17

Top Sellers