The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LMV1032UR-15/NOPB

Part No LMV1032UR-15/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 4USMD
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
Pricing & Ordering $9.693 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$13.3750
$53.500
10+
$10.9740
$109.740
15+
$10.6320
$159.480
20+
$10.2890
$205.780
26+
$9.9460
$258.596
34+
$8.9170
$303.178
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 4 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 1.7 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Dimension 4-XFBGA, DSBGA
Win Source Part Number 1055629-LMV1032UR-15/NOPB
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance

Description

Product Overview: LMV1032UR-15/NOPB

The LMV1032UR-15/NOPB is a high-performance, low-power microphone amplifier integrated circuit (IC) from Texas Instruments. This compact and efficient component is designed for use in a variety of audio applications, particularly where space and power consumption are critical considerations.

Key Features

  • Amplifier Type: The LMV1032UR-15/NOPB is an automatic gain control (AGC) amplifier, which ensures consistent audio output levels despite varying input signal strengths.
  • Supply Voltage: It operates at a supply voltage range of 1.5V, making it highly suitable for battery-powered devices.
  • Low Power Consumption: With its ultra-low current consumption, this IC is an excellent choice for portable and wearable technology where battery life is paramount.
  • Package: Housed in a micro SMD package, the LMV1032UR-15/NOPB is designed for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance in diverse environments.

Applications

The LMV1032UR-15/NOPB is versatile and can be integrated into a wide range of products. Some of its typical applications include:

  • Mobile phones and other personal communication devices
  • Headsets and earpieces
  • Tablets and laptops
  • Portable media players
  • Smart home devices and IoT applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMV1032UR-15/NOPB is no exception. This product is ROHS compliant and comes with the assurance of being produced by a leading manufacturer in the semiconductor industry.

Ordering Information

The product is available with the orderable part number LMV1032UR-15/NOPB, where 'NOPB' indicates that the product is provided in a lead-free (no lead/Pb) packaging. This reflects Texas Instruments' dedication to environmental sustainability and compliance with global regulations.