Search
Filters

LMV341QDBVRQ1

IC OPAMP GP 1MHZ RRO SOT23-6
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 40 In Stock
Not enough quantity?
The LMV341QDBVRQ1 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The LMV341QDBVRQ1 provides the temperature range of -40°C to 125°C , 1pA input bias current,1 V/μs slew rate, 250μV input offset voltage and 107μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 107μA
Channel Output Current 113mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055675-LMV341QDBVRQ1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 107μA
Channel Output Current 113mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055675-LMV341QDBVRQ1
LMV341QDBVRQ1 Price

LMV341QDBVRQ1 Datasheet
LMV341QDBVRQ1 Application

LMV341QDBVRQ1 Replacement
LMV341QDBVRQ1 Pdf

LMV341QDBVRQ1 Pinout
LMV341QDBVRQ1 Image

LMV341QDBVRQ1 Picture
LMV341QDBVRQ1 In Stock

LMV341QDBVRQ1 Distributor
LMV341QDBVRQ1 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Programmable hysteresis and response time Configurble as interrupt or reset source Low current
800
Surface MountSchottky Barrier Rectifier
390000
FILTER RC(PI) 100 OHM/17PF SMD
24220
IC RS-232 DUAL SRL 38TSSOP
31
800mA LDO REGULATOR   
1100