Search
Filters

LMV652MMX/NOPB

Part No : LMV652MMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 100μV
Operating Supply Current 118μA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055730-LMV652MMX/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The LMV652MMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMV652MMX/NOPB provides the temperature range of -40°C to 125°C , 80nA input bias current,3 V/μs slew rate, 100μV input offset voltage and 118μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 100μV
Operating Supply Current 118μA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055730-LMV652MMX/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV652MMX/NOPB
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
LMV652MMX/NOPB Price

LMV652MMX/NOPB Datasheet
LMV652MMX/NOPB Application

LMV652MMX/NOPB Replacement
LMV652MMX/NOPB Pdf

LMV652MMX/NOPB Pinout
LMV652MMX/NOPB Image

LMV652MMX/NOPB Picture
LMV652MMX/NOPB In Stock

LMV652MMX/NOPB Distributor
LMV652MMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
N-CHANNEL 30V - 0.0045ohm - 80A PowerFLAT(6X5) STripFET II MOSFET
6
Continuously Variable Slope Delta-Demodulator (CVSD)
129
Low voltage power supply down to 3 V
92
MOSFET N-CH 600V 30.8A TO-3P(N)
4

Top Sellers