Search
Filters

LMV7239M5X

Part No :
LMV7239M5X
Manufacturer :
Catalog :
Linear - Comparators
Description :
LMV7235/LMV7239/LMV7239Q 75 nsec, Ultra Low Power, Low Voltage, Rail-to-Rail Input Comparator with Open-Drain/Push-Pull Output | IC COMP ULP R-R INPUT SOT23-5
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
70+
€0.6650
€46.535
160+
€0.5480
€87.734
250+
€0.5320
€132.957
340+
€0.5150
€175.208
440+
€0.4990
€219.475
585+
€0.4480
€262.316
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,719 pieces can ship immediately
MOQ: 70 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 0.4μA at 5V
Current - Quiescent (Maximum) 95μA
CMRR, PSRR 67dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 62ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMV7239
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202226-LMV7239M5X
Manufacturer Homepage www.ti.com
Family Name LMV7239
Introduction Date December 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX999AAUK+; MAX999EUK/GH9-T; MAX999EUK-T;  

Texas Instruments LMV7239M5X is available at WIN SOURCE. Please review product page below for detailed information, including LMV7239M5X price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV7239M5X to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 0.4μA at 5V
Current - Quiescent (Maximum) 95μA
CMRR, PSRR 67dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 62ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMV7239
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202226-LMV7239M5X
Manufacturer Homepage www.ti.com
Family Name LMV7239
Introduction Date December 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX999AAUK+; MAX999EUK/GH9-T; MAX999EUK-T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV7239M5X
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
LMV7239M5X Price

LMV7239M5X Datasheet
LMV7239M5X Application

LMV7239M5X Replacement
LMV7239M5X Pdf

LMV7239M5X Pinout
LMV7239M5X Image

LMV7239M5X Picture
LMV7239M5X In Stock

LMV7239M5X Distributor
LMV7239M5X Linear - Comparators

Image
Mfr.Part No
Description
Stock
OPTOISOLTR 5KV 4CH TRANS 16-DIP
4751
IC ADC 12BIT SAR 8MSOP
46
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down
50
Wideband RF LDMOS Integrated Power Amplifier 45 W, 1900 – 2200 MHz
31
IC SDRAM 1GBIT 333MHZ 84FBGA / DRAM Chip DDR2 SDRAM 1Gbit 64Mx16 1.55V 84-Pin FBGA
80
SCR 0.25A GATE SCR
211
IC LINE RCVR QUAD DIFF 16-DIP
24
IC MOTOR DRIVER ON/OFF 8MSOP
998

Top Sellers