Search
Filters

LMV832MMX/NOPB

Part No : LMV832MMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3.3MHZ 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
95+
$0.548
$52.060
220+
$0.464
$102.080
335+
$0.450
$150.750
460+
$0.436
$200.560
595+
$0.422
$251.090
790+
$0.380
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,750 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3.3MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 250μV
Operating Supply Current 470μA
Channel Output Current 66mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055795-LMV832MMX/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name LMV832
Introduction Date August 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX4416EUA; MCP6472T-E/MS;  BU7266SFVM-TR; 
The LMV832MMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMV832MMX/NOPB provides the temperature range of -40°C to 125°C , 0.1pA input bias current,2 V/μs slew rate, 250μV input offset voltage and 470μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3.3MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 250μV
Operating Supply Current 470μA
Channel Output Current 66mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055795-LMV832MMX/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name LMV832
Introduction Date August 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX4416EUA; MCP6472T-E/MS;  BU7266SFVM-TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV832MMX/NOPB
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
LMV832MMX/NOPB Price

LMV832MMX/NOPB Datasheet
LMV832MMX/NOPB Application

LMV832MMX/NOPB Replacement
LMV832MMX/NOPB Pdf

LMV832MMX/NOPB Pinout
LMV832MMX/NOPB Image

LMV832MMX/NOPB Picture
LMV832MMX/NOPB In Stock

LMV832MMX/NOPB Distributor
LMV832MMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Top Sellers