Search
Filters

LMV842MMX/NOPB

Part No : LMV842MMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4.5MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,484 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.03mA
Channel Output Current 37mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055796-LMV842MMX/NOPB
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The LMV842MMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMV842MMX/NOPB provides the temperature range of -40°C to 125°C , 0.3pA input bias current,2.5 V/μs slew rate, 50μV input offset voltage and 1.03mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.03mA
Channel Output Current 37mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055796-LMV842MMX/NOPB
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV842MMX/NOPB
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
LMV842MMX/NOPB Price

LMV842MMX/NOPB Datasheet
LMV842MMX/NOPB Application

LMV842MMX/NOPB Replacement
LMV842MMX/NOPB Pdf

LMV842MMX/NOPB Pinout
LMV842MMX/NOPB Image

LMV842MMX/NOPB Picture
LMV842MMX/NOPB In Stock

LMV842MMX/NOPB Distributor
LMV842MMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SERIES DC/DC CONVERTER
30
IC REG LDO 3.6V 0.15A 8MSOP
2050
CONN BACKSHELL 68POS 60DEG
68
2.90V TO 5.5V UART WITH 32-BYTE FIFO
561

Top Sellers