Search
Filters

LMV844QMAX/NOPB

IC OPAMP GP 4.5MHZ RRO 14SOIC
Manufacturer: Texas Instruments
rohs
Availability: 6,273 In Stock
The LMV844QMAX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The LMV844QMAX/NOPB provides the temperature range of -40°C to 125°C , 0.3pA input bias current,2.5 V/μs slew rate, 50μV input offset voltage and 1.03mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.03mA
Channel Output Current 37mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055805-LMV844QMAX/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Operating Supply Current 1.03mA
Channel Output Current 37mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1055805-LMV844QMAX/NOPB
LMV844QMAX/NOPB Price

LMV844QMAX/NOPB Datasheet
LMV844QMAX/NOPB Application

LMV844QMAX/NOPB Replacement
LMV844QMAX/NOPB Pdf

LMV844QMAX/NOPB Pinout
LMV844QMAX/NOPB Image

LMV844QMAX/NOPB Picture
LMV844QMAX/NOPB In Stock

LMV844QMAX/NOPB Distributor
LMV844QMAX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
22000
FET RF 9V 1.96GHZ SOT-89
6209
Inverter with Schmitt-trigger Input
29700
CURRENT MODE PWM CONTROLLER
16603
1K/2K/4K/8K/16K SPI Serial CMOS E2PROM
102
IC RF TXRX ISM
3867
IC REG LDO 12V 0.75A TO220-3
738