Search
Filters

LMV981IDBVRE4

Part No : LMV981IDBVRE4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.5MHZ RRO SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 5 V
Channel Output Current 100mA
Operating Supply Current 116μA
Voltage - Input Offset 1mV
Gain Bandwidth Product (GBP) 1.5MHz
Slew Rate 0.42 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Current - Input Bias 15nA
Win Source Part Number 1055828-LMV981IDBVRE4
The LMV981IDBVRE4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The LMV981IDBVRE4 provides the temperature range of -40°C to 125°C , 15nA input bias current,0.42 V/μs slew rate, 1mV input offset voltage and 116μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 5 V
Channel Output Current 100mA
Operating Supply Current 116μA
Voltage - Input Offset 1mV
Gain Bandwidth Product (GBP) 1.5MHz
Slew Rate 0.42 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Current - Input Bias 15nA
Win Source Part Number 1055828-LMV981IDBVRE4
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV981IDBVRE4
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
LMV981IDBVRE4 Price

LMV981IDBVRE4 Datasheet
LMV981IDBVRE4 Application

LMV981IDBVRE4 Replacement
LMV981IDBVRE4 Pdf

LMV981IDBVRE4 Pinout
LMV981IDBVRE4 Image

LMV981IDBVRE4 Picture
LMV981IDBVRE4 In Stock

LMV981IDBVRE4 Distributor
LMV981IDBVRE4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1200
0.1%, 25ppm, SC70 Shunt Voltage Reference with Multiple Reverse Breakdown Voltages
439
CAP CER 1.8PF 150V P90 0505
500
TRIAC 600V 8A DPAK
281
16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 48SSOP
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
388
NCE N-Channel Enhancement Mode Power MOSFET
3255
TVS DIODE 5VWM 20VC
3600
HIGH DENSITY FIRST-IN FIRST-OUT(FIFO) 4096 x 9-BIT CMOS MEMORY
1

Top Sellers