Search
Filters

LMZ10500SILT

LMZ10500 650-mA SIMPLE SWITCHER® Nano Module With 5.5-V Maximum Input Voltage
Manufacturer: Texas Instruments
rohs
Availability: 2,427 In Stock
Texas Instruments LMZ10500SILT is available at WIN SOURCE. Please review product page below for detailed information, including LMZ10500SILT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMZ10500SILT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER Nano
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-LDFN Exposed Pad, Module
Size 0.12" L x 0.10" W x 0.03" H (3.0mm x 2.5mm x 0.7mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1202492-LMZ10500SILT
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER Nano
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-LDFN Exposed Pad, Module
Size 0.12" L x 0.10" W x 0.03" H (3.0mm x 2.5mm x 0.7mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1202492-LMZ10500SILT
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
LMZ10500SILT Price

LMZ10500SILT Datasheet
LMZ10500SILT Application

LMZ10500SILT Replacement
LMZ10500SILT Pdf

LMZ10500SILT Pinout
LMZ10500SILT Image

LMZ10500SILT Picture
LMZ10500SILT In Stock

LMZ10500SILT Distributor
LMZ10500SILT Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
6000
IC AMP HBT SIGE 4500MHZ SOT-363
4351
IC MCU 8BIT 4KB FLASH 20DIP
35
HEXFET Power MOSFET
4148
IC HDMI TX PORT P/I3 8TSSOP
12140