Search
Filters

LMZ23605TZE/NOPB

LMZ23605 5A SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
4+
€14.508
€58.032
9+
€10.881
€97.929
30+
€9.793
€293.787
Availability: 2,000 In Stock
This product has a minimum quantity of 4
Texas Instruments LMZ23605TZE/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMZ23605TZE/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMZ23605TZE/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Win Source Part Number 1202581-LMZ23605TZE/NOPB
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Win Source Part Number 1202581-LMZ23605TZE/NOPB
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
LMZ23605TZE/NOPB Price

LMZ23605TZE/NOPB Datasheet
LMZ23605TZE/NOPB Application

LMZ23605TZE/NOPB Replacement
LMZ23605TZE/NOPB Pdf

LMZ23605TZE/NOPB Pinout
LMZ23605TZE/NOPB Image

LMZ23605TZE/NOPB Picture
LMZ23605TZE/NOPB In Stock

LMZ23605TZE/NOPB Distributor
LMZ23605TZE/NOPB Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
SPEAKER SMD
213084
1G bits DDR2 SDRAM
1209
600mA, Low Quiescent Current, Fast Transient Low Dropout Linear Regulator
9000
Enhanced Serial Interface CODEC/Filter COMBO Family
9522
Low-profile Two-way Operation Type
1483
IC HEX SCHMITT-TRIG INV 14SOIC
3119
Dual N-Ch Enhancement Mode Mos.FET
13001
IC EEPROM 4KBIT 2MHZ 8SSOPB
2833
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
20000