Search
Filters

LMZ31530RLGT

30A SIMPLE SWITCHER® Power Module with 3.0V-14.5V Input in QFN Package
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
2+
€23.105
€46.210
6+
€17.329
€103.972
20+
€15.596
€311.922
Availability: 1,000 In Stock
This product has a minimum quantity of 2
Texas Instruments LMZ31530RLGT is available at WIN SOURCE. Please review product page below for detailed information, including LMZ31530RLGT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMZ31530RLGT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 72-BQFN Module
Size 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Manufacturer Package 72-BQFN (15x15)
Manufacturer Homepage www.ti.com
Win Source Part Number 732029-LMZ31530RLGT
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 72-BQFN Module
Size 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Manufacturer Package 72-BQFN (15x15)
Manufacturer Homepage www.ti.com
Win Source Part Number 732029-LMZ31530RLGT
Storage Condition Dry storage cabinet & Humidity protection package
LMZ31530RLGT Price

LMZ31530RLGT Datasheet
LMZ31530RLGT Application

LMZ31530RLGT Replacement
LMZ31530RLGT Pdf

LMZ31530RLGT Pinout
LMZ31530RLGT Image

LMZ31530RLGT Picture
LMZ31530RLGT In Stock

LMZ31530RLGT Distributor
LMZ31530RLGT Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
221
2.5 V/3.3 V, Four LVPECL Outputs, SiGe Clock Fanout Buffer
2229
8-bit identity comparator
519
IC SWITCH QUAD SPST 16SOIC
6594
Quad buffer/line driver; 3-state
10685
Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
200
CMOS Bus Controller
18
OPTOISO 5.3KV TRANS W/BASE 8DIP
3448