Search
Filters

LMZ31707RVQR

7A SIMPLE SWITCHER® Power Module with 2.95V-17V Input and Current Sharing in QFN Package
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
5+
€9.581
€47.907
13+
€7.186
€93.413
42+
€6.467
€271.631
Availability: 1,776 In Stock
This product has a minimum quantity of 5
Texas Instruments LMZ31707RVQR is available at WIN SOURCE. Please review product page below for detailed information, including LMZ31707RVQR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMZ31707RVQR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 42-BQFN Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 42-B3QFN (10x10)
Win Source Part Number 1202597-LMZ31707RVQR
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 42-BQFN Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 42-B3QFN (10x10)
Win Source Part Number 1202597-LMZ31707RVQR
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
LMZ31707RVQR Price

LMZ31707RVQR Datasheet
LMZ31707RVQR Application

LMZ31707RVQR Replacement
LMZ31707RVQR Pdf

LMZ31707RVQR Pinout
LMZ31707RVQR Image

LMZ31707RVQR Picture
LMZ31707RVQR In Stock

LMZ31707RVQR Distributor
LMZ31707RVQR Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Phase Control Circuit - Load Current Feedback Applications
1
VARISTOR 8V 25A 0402
70880
Buck Current/Voltage Fed Push-Pull PWM Controllers
25
SWITCHING N-CHANNEL POWER MOS FET
10190
Dual 800mA Low Quiescent Current 2.25MHz High Efficiency Synchronous Buck Regulator
30