Search
Filters

LP2951ACSDX/NOPB

Part No : LP2951ACSDX/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V/ADJ 0.1A 8WSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 1056107-LP2951ACSDX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Texas Instruments LP2951ACSDX/NOPB, 100mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 30V, with a 0.6V @ 100mA maximum drop voltage. The LP2951ACSDX/NOPB is fully intergrated into a 8-WSON (4x4) package, opreating at different temperatures from -40°C to 125°C, with 1.24V (5V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 1056107-LP2951ACSDX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2951ACSDX/NOPB
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
LP2951ACSDX/NOPB Price

LP2951ACSDX/NOPB Datasheet
LP2951ACSDX/NOPB Application

LP2951ACSDX/NOPB Replacement
LP2951ACSDX/NOPB Pdf

LP2951ACSDX/NOPB Pinout
LP2951ACSDX/NOPB Image

LP2951ACSDX/NOPB Picture
LP2951ACSDX/NOPB In Stock

LP2951ACSDX/NOPB Distributor
LP2951ACSDX/NOPB PMIC - Voltage Regulators - Linear

Top Sellers