Search
Filters

LP2960IM-5.0/NOPB

Part No : LP2960IM-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.5A 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,018 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 500mA
Output Current 500mA
Operating Supply Current 600μA to 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1056135-LP2960IM-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Texas Instruments LP2960IM-5.0/NOPB, 500mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.8V @ 500mA maximum drop voltage. The LP2960IM-5.0/NOPB is fully intergrated into a 16-SOIC package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 500mA
Output Current 500mA
Operating Supply Current 600μA to 40mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1056135-LP2960IM-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2960IM-5.0/NOPB
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
LP2960IM-5.0/NOPB Price

LP2960IM-5.0/NOPB Datasheet
LP2960IM-5.0/NOPB Application

LP2960IM-5.0/NOPB Replacement
LP2960IM-5.0/NOPB Pdf

LP2960IM-5.0/NOPB Pinout
LP2960IM-5.0/NOPB Image

LP2960IM-5.0/NOPB Picture
LP2960IM-5.0/NOPB In Stock

LP2960IM-5.0/NOPB Distributor
LP2960IM-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH N-CHAN 1:1 SOT23-5 / 0.5A to 2.0A High-side Power Distribution Switches
3000
MAGNETIC SWITCH LATCH SOT23-3 / Digital-Latch Hall Effect Sensor
155
IC SILICON AUDIO 80SQFP
61
FIXED IND 3.3UH 2.2A 66 MOHM SMD
300
IC FLASH 256MBIT 100NS 64EASYBGA
3
CAP TANT 10UF 6.3V 10% 1411
1500
IC COMP BICMOS R-R MCRPWR 8SOIC
450
Xscale Microprocessor IC - 1 Core, 32-Bit 312MHz 356-VF-BGA
125

Top Sellers