Search
Filters

LP2981-30DBVRG4

Part No : LP2981-30DBVRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.1A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,412 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056174-LP2981-30DBVRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Texas Instruments LP2981-30DBVRG4, 100mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.37V @ 100mA maximum drop voltage. The LP2981-30DBVRG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056174-LP2981-30DBVRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2981-30DBVRG4
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
LP2981-30DBVRG4 Price

LP2981-30DBVRG4 Datasheet
LP2981-30DBVRG4 Application

LP2981-30DBVRG4 Replacement
LP2981-30DBVRG4 Pdf

LP2981-30DBVRG4 Pinout
LP2981-30DBVRG4 Image

LP2981-30DBVRG4 Picture
LP2981-30DBVRG4 In Stock

LP2981-30DBVRG4 Distributor
LP2981-30DBVRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
14A 8LEAD SOIC EXP MTL INVERTING
329
IC QUAD PHONE RELAY DRVR 14-DIP
216
IC MULTICH RS232 DVR/RCV 28TSSOP
199
N-Channel Logic Level Enhancement Mode Field Effect Transistor
IC RF SWITCH SPDT 50 OHM 16-QFN
213

Top Sellers