Search
Filters

LP2985-18DBVTE4

Part No : LP2985-18DBVTE4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056234-LP2985-18DBVTE4
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
Texas Instruments LP2985-18DBVTE4, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985-18DBVTE4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056234-LP2985-18DBVTE4
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985-18DBVTE4
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
LP2985-18DBVTE4 Price

LP2985-18DBVTE4 Datasheet
LP2985-18DBVTE4 Application

LP2985-18DBVTE4 Replacement
LP2985-18DBVTE4 Pdf

LP2985-18DBVTE4 Pinout
LP2985-18DBVTE4 Image

LP2985-18DBVTE4 Picture
LP2985-18DBVTE4 In Stock

LP2985-18DBVTE4 Distributor
LP2985-18DBVTE4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED IND 56UH 750MA 350 MOHM
198
TVS DIODE 20.5VWM 33.2VC SMC
161
TRANS PREBIAS NPN 250MW SOT883
26200
5A and 2.5A High Efficiency Switching Regulators
237
IC VOLT DETECT W/RESET 8SOIC
223
IC CTLR COMBO PFC/PWM 16-DIP
3
8-Pin, Stereo A/D Converter for Digital Audio
2381

Top Sellers